An adjustable band that features a patented linking system. Its 130mm length can be easily enlarged using one or more of the 5 nylon expansion links that come with the wrist band. Metal parts are made of stainless steel. The durable band is coated with an oven-baked epoxy. 4mm post snap. Non-rusting. Color: Light Blue. Includes 6-foot coilcord.
All-Spec Industries | |
---|---|
Product Category | Wire, Cable, and Connector Tools |
Product Number | BAM6 |
Product Name | Single-Conductor Wrist Straps |
Tool Type | ESD Wrist / Footwear Strap |
1.25mm Pitch High-Reliability Connector - Gecko with Latches