W.M. Berg CROSS ROLLER BEARINGS RAIL SET LR2-32M

Datasheet

Suppliers

Company
Product
Description
Supplier Links
CROSS ROLLER BEARINGS RAIL SET - LR2-32M - W.M. Berg
Cudahy, WI, United States
CROSS ROLLER BEARINGS RAIL SET
LR2-32M
CROSS ROLLER BEARINGS RAIL SET LR2-32M
Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides. Travel: 1/2" to 18" Load: 5 lbs to 170 lbs.

Linear Roller Slides are designed to provide precise linear movement for medium to heavy loads. Their improved stiffness and rigidity mean long term reliability under the punishment of vibration and shock conditions. Precision rollers rolling along ground flat ways. Since the rolling contact surface is a line, they can support greater loads than the ball slides.

  • Travel: 1/2" to 18"
  • Load: 5 lbs to 170 lbs.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Slides and Linear Stages
Product Number LR2-32M
Product Name CROSS ROLLER BEARINGS RAIL SET
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
T-slot extrusion stage, single carriage, belt-driven, 950 mm travel, integrated controller and motor encoder - LC40B0950-KM01 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 37.4 inch (950 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
XY-Lift-Rotary Systems - XYZR LSMA-200X200+MLVT100-25+RTHM190 - IntelLiDrives, Inc.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 7.87 inch (200 mm)
Y-Axis Travel 7.87 inch (200 mm)
View Details