Velmex, Inc. 30" Travel Xslide XN10-0300-M01-71

Suppliers

Company
Product
Description
Supplier Links
30
Bloomfield, NY, USA
30" Travel Xslide
XN10-0300-M01-71
30" Travel Xslide XN10-0300-M01-71
Travel: 30" For NEMA Motor Flange: 17 Lead Screw Advance / turn: 1 MM Length: 34.63" Recommended # of Cleats: 10 Weight: 3.22lbs. Includes limit switches: Yes

Travel: 30"
For NEMA Motor Flange: 17

Lead Screw Advance / turn: 1 MM

Length: 34.63"
Recommended # of Cleats: 10
Weight: 3.22lbs.
Includes limit switches: Yes

Supplier's Site

Technical Specifications

  Velmex, Inc.
Product Category Linear Slides and Linear Stages
Product Number XN10-0300-M01-71
Product Name 30" Travel Xslide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 to 30 inch (12.7 to 762 mm)
Rated Speed 4 in/sec (6.1 m/min)
Carriage Load 30 lbs (13.61 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Mini slide - DGSL-4-10-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
DryLin® ZAW-1040 Cantilever Axis -  - igusĀ® inc.
Specs
Axis Configuration X Axis Only
View Details
Linear Stage - MPAS-B8044F-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details