ETEL S.A. XY Stacked Platform CHARON2 XY

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Stacked Platform - CHARON2 XY - ETEL S.A.
Môtiers, Switzerland
XY Stacked Platform
CHARON2 XY
XY Stacked Platform CHARON2 XY
The CHARON2 platforms are built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. They start from a standalone X axis and can be extended to a complete motion system of up to 7 axes. Datasheets performance are available with different electronics configurations. Their compatibility with current and future modules and options allows coverage of the broadest application space and use cases. These flexible, scalable, modular and upgradeable platforms offer an entry level to all semiconductor applications and many use cases of other markets, for instance medical, pharmaceutical, material science and others. Continuously evolving in all served markets, CHARON2 supports OEM's product lifetime extension as well as upgrade paths. Its position accuracy of ±1 µm level paired with excellent bidirectional repeatability and high dynamics sustains applications development in all technology and industry fields. CHARON2 XY specifications Total stroke: 475 mm for X (bottom axis) and 410 mm for Y (top axis) Position accuracy: ±1 µm for both X (bottom axis) and Y (top axis) Position stability: ±2 nm for both X (bottom axis) and Y (top axis) Bidirectional repeatability: ±0.4 µm for both X (bottom axis) and Y (top axis) CHARON2 Stacked Platforms characteristics Total stroke : up to 650 mm x 410 mm Available in 9 standards x 2 electronics = 18 configurations as off-the-shelf products Compact footprint Payload up to 30 Kg Included options and features: rails particle suction (ETEL patent), custom signals, pneumatic lines, and more ISO1 clean room compatibility Tip-Tilt correction with the Z3TM combined module Built-in vacuum supply at chuck level Short move and settle times

The CHARON2 platforms are built on a robust, reliable and elegantly stacked architecture, designed with modularity and scalability principles in mind. They start from a standalone X axis and can be extended to a complete motion system of up to 7 axes. Datasheets performance are available with different electronics configurations.

Their compatibility with current and future modules and options allows coverage of the broadest application space and use cases. These flexible, scalable, modular and upgradeable platforms offer an entry level to all semiconductor applications and many use cases of other markets, for instance medical, pharmaceutical, material science and others.

Continuously evolving in all served markets, CHARON2 supports OEM's product lifetime extension as well as upgrade paths. Its position accuracy of ±1 µm level paired with excellent bidirectional repeatability and high dynamics sustains applications development in all technology and industry fields.

CHARON2 XY specifications

  • Total stroke: 475 mm for X (bottom axis) and 410 mm for Y (top axis)
  • Position accuracy: ±1 µm for both X (bottom axis) and Y (top axis)
  • Position stability: ±2 nm for both X (bottom axis) and Y (top axis)
  • Bidirectional repeatability: ±0.4 µm for both X (bottom axis) and Y (top axis)

CHARON2 Stacked Platforms characteristics

  • Total stroke : up to 650 mm x 410 mm
  • Available in 9 standards x 2 electronics = 18 configurations as off-the-shelf products
  • Compact footprint
  • Payload up to 30 Kg
  • Included options and features: rails particle suction (ETEL patent), custom signals, pneumatic lines, and more
  • ISO1 clean room compatibility
  • Tip-Tilt correction with the Z3TM combined module
  • Built-in vacuum supply at chuck level
  • Short move and settle times
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Linear Slides and Linear Stages
Product Number CHARON2 XY
Product Name XY Stacked Platform
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Active Isolation System - QuiET - ETEL S.A.
Specs
Features Multi-position
View Details
XYZT Stacked Platform - CHARON2 XYZ3TM - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
CHARON2HD XY stacked platform -  - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
XY Stacked Platform - VULCANO XY - ETEL S.A.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
Y-Axis Travel 0.0 to 25.59 inch (0.0 to 650 mm)
View Details