MP-Series Integrated Linear Stage-Type Actuator, Frame Size 6 = 150 mm (5.9 in) base width, 230V ac, Direct Drive, 540 mm Stroke Length, 5 micron resolution incremental magnetic linear encoder, Linear motor (direct drive only), Open, No brake
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | MPAS-A6054B-ALMO2C |
Product Name | Linear Stage |
Drive Type | Direct Drive |