Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity
AGI - American Grippers Inc. | AGI - American Grippers Inc. | |
---|---|---|
Product Category | Linear Actuators | Linear Slides and Linear Stages |
Product Number | AGT-3 | AGT-3 |
Product Name | Powered Slide Linear Thruster | Powered Slide Linear Thruster |
Device Type | Rod Type | Multi-Axis Configuration |
Actuation Type | Pneumatic | |
Stroke or X-Axis Travel | 1 to 6 inch (25.4 to 152 mm) | 1 to 6 inch (25.4 to 152 mm) |
Rated Speed | 1 to 40 in/sec (1.52 to 60.96 m/min) | 40 in/sec (60.96 m/min) |
Rated Force | 30 lbs (13.61 kg) |