RS Components, Ltd. 1253376

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = Ferrite Core For Use With = Broadband Transformers Dimensions = 17.9 x 14.7 x 12.5mm AL Rating = 4300nH Material = N30 Depth = 12.5mm Length = 17.9mm Width = 14.7mm Standards Met = IEC 62317-4

Cores without centre hole for transformer applications. Delivered as sets
Accessory Type = Ferrite Core
For Use With = Broadband Transformers
Dimensions = 17.9 x 14.7 x 12.5mm
AL Rating = 4300nH
Material = N30
Depth = 12.5mm
Length = 17.9mm
Width = 14.7mm
Standards Met = IEC 62317-4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Magnetic Cores
Product Number 1253376
Inductance 4300 nH
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance 124 nH
Length 30.6 mm (1.2 inch)
Width 9.8 mm (0.3858 inch)
View Details
 - 8118944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Nickel-Zinc Ferrite
Diameter 9.5 mm (0.3740 inch)
View Details
 - 6479317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E
Inductance 3950 nH
Length 42 mm (1.65 inch)
View Details
 - 1253657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance 3100 nH
Length 30 mm (1.18 inch)
Width 7.3 mm (0.2874 inch)
View Details