RS Components, Ltd. 1253335

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253335 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65523 ER9 5/5 Ferrite cores with a round centre leg offer the advantage of easy winding, particularly when thick winding wires are used. The ferrite cores have compact mounting dimensions and wide openings on each side. Suitable for transformers featuring high inductance and low overall height. To IEC 62317-9. Accessory Type = Ferrite Core For Use With = Power Transformers Dimensions = 11 x 5 x 6mm AL Rating = 1200nH Material = N97 Depth = 6mm Length = 11mm Width = 5mm Standards Met = IEC 62317-9

EPCOS B65523 ER9 5/5 Ferrite cores with a round centre leg offer the advantage of easy winding, particularly when thick winding wires are used. The ferrite cores have compact mounting dimensions and wide openings on each side. Suitable for transformers featuring high inductance and low overall height. To IEC 62317-9.
Accessory Type = Ferrite Core
For Use With = Power Transformers
Dimensions = 11 x 5 x 6mm
AL Rating = 1200nH
Material = N97
Depth = 6mm
Length = 11mm
Width = 5mm
Standards Met = IEC 62317-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Magnetic Cores
Product Number 1253335
Inductance 1200 nH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8118960 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 26.6 mm (1.05 inch)
View Details
 - 2126772P - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM
Inductance 160 nH
Length 42.2 mm (1.66 inch)
View Details
 - 1253702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance 3200 nH
Length 20 mm (0.7874 inch)
Width 14 mm (0.5512 inch)
View Details