Fricke Abfülltechnik GmbH & Co. KG Datasheets for Filling Machines
Filling machines and packing machines fill containers such as bags, bottles, and cans with a predetermined volume of product, such as food, cosmetics, or medicine.
Filling Machines: Learn more
| Product Name | Notes |
|---|---|
| A filling station with electronic scale for the filling of non-frothing liquids e.g. chemical liquids or oils. For the filling of open bunghole containers, such as canisters, bunghole drums or... | |
| A filling station with electronic scale for the filling of viscous to pasty liquids e.g. paints. varnishes or dispersions, adhesives, bitumen. For filling open containers just above the fill level,... | |
| A filling station with electronic scale for the filling of viscous to pasty liquids e.g. paints. varnishes or dispersions, adhesives, bitumen. For the filling of open containers (min. Ø 150mm... | |
| A filling station with electronic scale for the filling of viscous to pasty liquids e.g. paints. varnishes or dispersions, adhesives, bitumen. For the filling of open containers, such canisters, open... | |
| A semi-automatic filling machine with electronic scale for filling liquids which froth, are gaseous or generate static electricity, e.g. cleaning agents, solvents, chemical liquids, mineral oils, glazes. The machine offers... | |
| A semi-automatic filling machine with electronic scale for the filling of viscous to pasty liquids e.g. paints. varnishes or inks. For filling open containers, e.g. cans, buckets, canisters. Above level... | |
| Fast filling of multiple containers on a single pallet. Filling station with electronic scale for filling liquids which foam, are gaseous or generate static electricity, e.g. cleaning agents, solvents, chemical... | |
| Filling station with electronic balance for filling of viscous or pasty liquids, e.g.: paints, varnishes, dispersions, glues, bitumen. For above level filling in coarse and fine flow of standard container... | |
| Filling station with electronic balance for precise filling of foaming liquids, for gassing products or products that load themselves statically, e.g.: cleaning and care products, solvents, chemical liquids, mineral oils,... | |
| Filling station with electronic balance for precise filling of non-foaming liquids, e. g. chemical liquids or mineral oils. For the filling of open containers, e.g. canisters. Below bunghole filling, coarse/precision... | |
| Filling station with electronic platform weigher for precise filling of low viscous liquids, e.g.: paints, varnishes, dispersions. For the filling of standard container types, e.g. open cans, buckets and canisters. | |
| Fully automatic filling system with automatic container turntable and integrated cap screwdriver for foaming, gassing or EX products, such as cleaning and care products, solvents, chemical liquids, mineral oils or... | |
| Fully automatic filling system with electronic scale for filling liquids which foam, are gaseous or generate static electricity, e.g. detergents/cleaning and car products, solvents, chemical liquids, mineral oils, glazes. For... | |
| Semi-automatic filling station with electronic balance for filling of viscous or pasty liquids, e.g.: paints, varnishes, dispersions, glues, bitumen. For above level filling in coarse and fine flow of standard... | |
| The EFS 12 enables complex control tasks, MES/ERP connections and remote maintenance. Thanks to its modular design, it can be expanded into a fully automatic filling line at any time,... | |
| The EFS 22 offers flexible expansion options, supports complex control tasks and MES/ERP connections, and enables remote maintenance. Thanks to its modular design, it can be expanded into a fully... | |
| The EFS 42 enables complex control tasks and MES/ERP connections as well as remote maintenance. Its modular design allows it to be expanded into a fully automatic filling line with... | |
| The EFS 50 is a semi-automatic filling machine with over and under level valves for the precise filling of viscous to pasty liquids such as paints, varnishes or adhesives. It... | |
| The Multiplex system is a solution for precise dosing, filling, and automatic cleaning of mixing containers, specifically designed to meet of the perfume and flavor industry. The system doses and... | |
| With fully automatic FRICKE filling systems buckets, canisters can be transported, filled, sealed and labeled. With the AFS 20 canisters can be filled directly on pallet fully automatically. Bunghole recognition... | |
| With the FFS 20 (coordinate filling system), FRICKE presents another innovation that sets new standards Designed in a robust stainless steel construction and prepared for automatic bunghole detection, this system... |