Keytronic Glass Polishing

Description
Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge. We currently provide glass product in the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films Enclosed, controlled environment curing and application room Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges 2.4m X 3.5m maximum mother glass size 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm) ASTM C1036-21 standard
Request a Quote
Description
Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge. We currently provide glass product in the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films Enclosed, controlled environment curing and application room Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges 2.4m X 3.5m maximum mother glass size 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm) ASTM C1036-21 standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glass Polishing -  - Keytronic
Spokane Valley, WA, United States
Glass Polishing
Glass Polishing
Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge. We currently provide glass product in the exercise device market. Capabilities Automated, robotic handling system Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass 3mm – 10mm thickness range Able to apply safety and decorative window films Enclosed, controlled environment curing and application room Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges 2.4m X 3.5m maximum mother glass size 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm) ASTM C1036-21 standard

Keytronic offers automated glass cutting and edge polishing from our in-house glass facility. Our full service glass shop can provide parts ranging from small precision to larger, more sophisticated glass. The process involves cutting the edges of the glass and then polishing, resulting in a sleek, shiny or glossy finish. Keytronic can either flat polish the edge, which creates a 45° angle chamfer on the top and bottom glass edges to remove sharpness and the possibility of shattering the edge, or pencil grind it, which creates a rounded edge.
We currently provide glass product in the exercise device market.

Capabilities

  • Automated, robotic handling system
  • Flat glass (float glass) only. We do not process strengthened, tempered, or laminated glass
  • 3mm – 10mm thickness range
  • Able to apply safety and decorative window films
  • Enclosed, controlled environment curing and application room
  • Edge polishing: flat ground, flat polish, ground pencil edge, polished pencil edge, seamed edges
  • 2.4m X 3.5m maximum mother glass size
  • 1.7m X 3.5m maximum size for polishing (minimum height for polishing is 70mm)
  • ASTM C1036-21 standard
Supplier's Site

Technical Specifications

  Keytronic
Product Category Buffing and Polishing Services
Product Name Glass Polishing
Company Information An industry leader in world class manufacturing and engineering, Keytronic has the capabilities and skills needed to assist you at any phase of the product development cycle.
Capabilities Buffing / Polishing; Sanding or Grinding
Certifications ASTM C1036-21 standard
Unlock Full Specs
to access all available technical data