The GOS-620FG is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
Additional Features:
Built-in 1 MHz Function Generator
20 MHz, Dual Channel
High Sensitivity 1mV/DIV
TV Synchronization
Z axis input
ALT Triggering Function
CH1 output
Economic Choice for High Quality
Available Options:
GTC-001: Instrument Cart, 450(W) x 430(D) mm
GTC-002: Instrument Cart, 330(W) x 430(D) mm
Standard Accessories:
Power cord x 1
Instruction manual x 1
GCP-210LC Probes (10:1/1:1)X 2
GTL-101 x 1
The GOS-620FG is a general purpose analog oscilloscope with 20 MHz bandwidth. Aside from the basic functions such as 1mV/div~5V vertical sensitivity, 0.2uS/div~0.5S/div horizontal sweep time, and practical Auto/Norm/TV-V/TV-H trigger modes, the GOS-620FG offers extra Function Generating which is required by most class experiments and production lines. The GOS-620FG is also capable of generating Sine/Square/Triangle waveforms in 0.1 Hz~1 MHz (7 range) frequency range with sine wave distortion as low as 2%.
The GOS-620FG is a 20 MHz analog oscilloscope from Instek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
Additional Features:
- Built-in 1 MHz Function Generator
- 20 MHz, Dual Channel
- High Sensitivity 1mV/DIV
- TV Synchronization
- Z axis input
- ALT Triggering Function
- CH1 output
- Economic Choice for High Quality
Available Options:
- GTC-001: Instrument Cart, 450(W) x 430(D) mm
- GTC-002: Instrument Cart, 330(W) x 430(D) mm
Standard Accessories:
- Power cord x 1
- Instruction manual x 1
- GCP-210LC Probes (10:1/1:1)X 2
- GTL-101 x 1
The GOS-620FG is a general purpose analog oscilloscope with 20 MHz bandwidth. Aside from the basic functions such as 1mV/div~5V vertical sensitivity, 0.2uS/div~0.5S/div horizontal sweep time, and practical Auto/Norm/TV-V/TV-H trigger modes, the GOS-620FG offers extra Function Generating which is required by most class experiments and production lines. The GOS-620FG is also capable of generating Sine/Square/Triangle waveforms in 0.1 Hz~1 MHz (7 range) frequency range with sine wave distortion as low as 2%.