Tektronix, Inc. Mixed Domain Oscilloscope MDO4054C

Description
Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting . 4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in) Bandwidth = 500MHz Number of Analogue Channels = 4 Number of Digital Channels = 16 Calibrated = RSCAL Record Length = 20M points/ch Sample Rate Random = 2.5 G samples/s UART Interface = Yes USB Interface = Yes Vertical Resolution = 8 bit Minimum Time Base = 1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9084818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting . 4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in) Bandwidth = 500MHz Number of Analogue Channels = 4 Number of Digital Channels = 16 Calibrated = RSCAL Record Length = 20M points/ch Sample Rate Random = 2.5 G samples/s UART Interface = Yes USB Interface = Yes Vertical Resolution = 8 bit Minimum Time Base = 1ns

Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting.
4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in)
Bandwidth = 500MHz
Number of Analogue Channels = 4
Number of Digital Channels = 16
Calibrated = RSCAL
Record Length = 20M points/ch
Sample Rate Random = 2.5 G samples/s
UART Interface = Yes
USB Interface = Yes
Vertical Resolution = 8 bit
Minimum Time Base = 1ns

Supplier's Site
 - 9084827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting . 4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in) Bandwidth = 500MHz Number of Analogue Channels = 4 Number of Digital Channels = 16 Calibrated = UKAS Record Length = 20M points/ch Sample Rate Random = 2.5 G samples/s UART Interface = Yes USB Interface = Yes Vertical Resolution = 8 bit Minimum Time Base = 1ns

Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting.
4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in)
Bandwidth = 500MHz
Number of Analogue Channels = 4
Number of Digital Channels = 16
Calibrated = UKAS
Record Length = 20M points/ch
Sample Rate Random = 2.5 G samples/s
UART Interface = Yes
USB Interface = Yes
Vertical Resolution = 8 bit
Minimum Time Base = 1ns

Supplier's Site
 - 9082830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting . 4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in) Bandwidth = 500MHz Number of Analogue Channels = 4 Number of Digital Channels = 16 Record Length = 20M points/ch Sample Rate Random = 2.5 G samples/s UART Interface = Yes USB Interface = Yes Vertical Resolution = 8 bit Minimum Time Base = 1ns Maximum Time Base = 1000s

Tektronix MDO4000C mixed domain oscilloscopes offer fast acquisition, selectable record length and a full suite of automated measurements to help resolve debug challenges quickly. Add-ons and accessories are available separately, enabling users to customise and upgrade at time of purchase and into the future. Options available separately include: logic analyzer MDO4MSO ( 908-2846 ), with 16 digital channels and supplied with general purpose logic probe P6616 and accessories, arbitrary function generator MDO4AFG ( 908-2843 ), with 13 predefined waveforms and arbitrary waveform generation. Accessories available separately include GPIB to USB adapter TEK-USB-488 ( 113-143 ) & rack mount kit RMD3000 ( 697-8794 ). Fields of application of MDO4000C scopes cover embedded design, power design, EMI troubleshooting, education and manufacturing test/troubleshooting.
4 analog channels. 20Mpts record length on all channels. Integral 4-digit digital voltmeter (DVM) and 5-digit frequency counter. Standard ports: Ethernet, VGA, USB host (2) and device, AUX OUT, REF IN and AFG output, VESA and Kensington lock interfaces. 10.4 in XGA 1024 x 768 display with automatic dimming. Dimensions 229 x 439 x 147 mm (9 x 17.3 x 5.8 in)
Bandwidth = 500MHz
Number of Analogue Channels = 4
Number of Digital Channels = 16
Record Length = 20M points/ch
Sample Rate Random = 2.5 G samples/s
UART Interface = Yes
USB Interface = Yes
Vertical Resolution = 8 bit
Minimum Time Base = 1ns
Maximum Time Base = 1000s

Supplier's Site
Mixed Domain Oscilloscope - MDO4054C - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Domain Oscilloscope
MDO4054C
Mixed Domain Oscilloscope MDO4054C
The MDO4054C is a 500 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Bandwidth is upgradeable up to 1 GHz Channels: 4 Sample Rate: 2.5 GS/s 20 M record length on all channels > 340,000 wfm/s maximum waveform capture rate Digital Voltmeter / Frequency Counter (Free with product registration) Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes. Typical Applications: Embedded design Power design EMI troubleshooting Wireless troubleshooting Education Manufacturing Test and Troubleshooting Spectrum Analyzer (Optional) Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz Ultra-wide capture bandwidth ≥1 GHz Time-synchronized capture of spectrum analyzer with analog and digital acquisitions Frequency vs. time, amplitude vs. time, and phase vs. time waveforms Arbitrary/Function Generator (Optional) 13 predefined waveform types 50 MHz waveform generation 128 k arbitrary generator record length 250 MS/s arbitrary generator sample rate Logic Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements The MDO4054C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4054C is completely customizable and fully upgradeable so you can add the instruments you need now – or later.

The MDO4054C is a 500 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Bandwidth is upgradeable up to 1 GHz
  • Channels: 4
  • Sample Rate: 2.5 GS/s
  • 20 M record length on all channels
  • > 340,000 wfm/s maximum waveform capture rate
  • Digital Voltmeter / Frequency Counter (Free with product registration)
  • Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals
  • TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel
  • Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes.

Typical Applications:

  • Embedded design
  • Power design
  • EMI troubleshooting
  • Wireless troubleshooting
  • Education
  • Manufacturing Test and Troubleshooting

Spectrum Analyzer (Optional)

  • Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz
  • Ultra-wide capture bandwidth ≥1 GHz
  • Time-synchronized capture of spectrum analyzer with analog and digital acquisitions
  • Frequency vs. time, amplitude vs. time, and phase vs. time waveforms

Arbitrary/Function Generator (Optional)

  • 13 predefined waveform types
  • 50 MHz waveform generation
  • 128 k arbitrary generator record length
  • 250 MS/s arbitrary generator sample rate
  • Logic Analyzer (Optional)
  • 16 digital channels
  • 20 M record length on all channels
  • 60.6 ps timing resolution

Protocol Analyzer (Optional)

  • Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards

Digital Voltmeter / Frequency Counter (Free with product registration)

  • 4-digit AC RMS, DC, and AC+DC RMS voltage measurements
  • 5-digit frequency measurements

The MDO4054C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4054C is completely customizable and fully upgradeable so you can add the instruments you need now – or later.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 9084818 MDO4054C
Product Name Mixed Domain Oscilloscope
Bandwidth 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Oscilloscope - HDS200 Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 8.00 (# bits)
Host Interface USB
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
 - 1233696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Features Has Display
View Details
Isolated Handheld Digital Oscilloscopes - SHS1062 - Siglent Technologies NA, Inc.
Specs
Bandwidth 60 MHz
Number of Input Channels 2 (# channels)
Host Interface USB
View Details