The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div
Maximum Time Base = 1000s/div
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Calibrated = UKAS
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div
The PicoScope 5000 Series incorporates valuable high end features as standard. These include mask limit testing, serial decoding, advanced triggering, automatic frequency-domain measurements, math, X-Y mode, digital filtering and segmented memory. Each PicoScope 5000 oscilloscope comes with an easy-to-use software development kit (SDK) which enables users to view real-time signals, zoom in on a signal and save and print captured waveforms. PicoScope software is regularly updated and currently includes an autosetup function together with more than 30 automated measurements. The oscilloscopes are small, light and portable. In 2-channel mode the 5000 Series scopes can be powered from USB only. The 4-channel models come with an external power supply. Field applications include design, research, test, education, service and repair.
Front panel
2 (52xxx models) or 4 (54xxx models) BNC analog input channels. 1 BNC external trigger input. 1 BNC AWG/function generator output. 1 probe compensation output
Number of Channels = 2
Bandwidth = 60MHz
Oscilloscope Type = PC Based
Series = PicoScope 5000
Calibrated = RSCAL
Power Source = USB
Display Type = None
Minimum Vertical Sensitivity = 2mV/div
Maximum Vertical Sensitivity = 4V/div
Minimum Time Base = 2ns/div
RS Components, Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | 7781810 |
Bandwidth | 60 MHz |