Diamond Chain Company Datasheets for Conveyor Chain
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface.
Conveyor Chain: Learn more
| Product Name | Notes |
|---|---|
| DOUBLE-PITCH SERIES CHAIN: These chains, produced to ANSI B29.3, have figure-eight style link plates. Their dimensions are similar to Standard Series chains with the exception of the pitch, which is... | |
| Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit. | |
| Diamond Chain Heavy series chains are built to ASME / ANSI B29.1 standards and utilize link plate material thickness from the next larger size of chain. Heavy series chains are... | |
| Diamond Chain Oven Pin Chains are built with Diamond standard series 60 pitch ASME/ANSI chain and are available with bendable, breakaway, or stainless steel carrier pins. Diamond oven pin chains... | |
| Diamond Chain produces a full assortment of roller chain with special substrates or finishes for use in humid and corrosive manufacturing environments including Diamond ASME/ANSI series nickel-plated roller chain, Diamond... | |
| Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our... | |
| Diamond Chain's High Strength / Lift chains are designed to handle heavy loads and repetitive lifting operations. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading wear life... | |
| Diamond Chain's Hollow Pin series chains are built to ASME / ANSI B29.27 standards and are used for conveyor applications. | |
| Diamond Chain's maintenance free roller chain series are intended for applications where regular lubrication is not possible or practical. Diamond Chain's extensive ASME / ANSI product assortment provides industry leading... | |
| Diamond Chain's Special Lubricated roller chain series are intended for applications where regular lubrication is not possible or practical. DURALUBE® CHAIN For applications where regular lubrication is a challenge,... | |
| Diamond Coupling Chain is designed for use with drive couplings to provide near-seamless power transmission. The chain's file-hard components have superior durability that allows them to out outlast standard carbon... | |
| Diamond Micropitch Chain is made using standard bushing type construction which offers a large joint bearing area allowing for greater loads and speeds. Diamond's Micropitch chain is constructed entirely of... | |
| Non-standard chains were introduced prior to the adoption of the ASME / ANSI standards. After industry's adoption of ANSI standards many of these chains became the current Standard or Heavy... | |
| Single- and Double-Pitch chains are available assembled with either attachment link plates or extended pins. While the attachments' shapes and sizes are "standard," their uses are limited only by your... |