Princeton Tec Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
| Product Name | Notes |
|---|---|
| 205 lumens of warm incandescent light are sure to bring out the true beauty of the ocean. While LEDs have recently taken the forefront in the dive light world, Xenon... | |
| 400 Lumens of PTec power that's built to go 100 meters below the surface. This means you can have our most powerful handheld light illuminating any situation work or play... | |
| 8AA batteries power the streamlined and easy-to-use Torrent Xenon. With the same body mold and switching mechanism as our Torrent LED, this Xenon bulb in this model is encased safely... | |
| A vital part of any outdoor enthusiast’s equipment bag, the Eco Flare can be set on constant, high-output, incandescent mode for use as an area/personal locator light, or on flashing,... | |
| Aiming to meet the highly specialized needs of outdoor sportsmen and the US military, Princeton Tec is introducing a tactical version of the popular Quad headlamp. The new Quad Tactical... | |
| At a mere 96 grams and the ability to use lithium AAA batteries (reducing the weight to just 82 grams), the Quad is easily the lightest headlamp in our Professional... | |
| Designed for the end-user needing to streamline their gear, the Point - MPLS offers powerful LED technology in a virtually weightless package. Simplicity is key with a large, positive feeling push button and... | |
| EOS BIKE takes self-contained battery lighting to the next level. The combination of a Maxbright Rebel LED and a Princeton Tec-designed collimator maximizes the beam by balancing long-throw with localized... | |
| For those who need a bigger, longer blast of light, the Rage is the perfect item. The addition of 2 extra AAA batteries provides twice the light output of the... | |
| For years, the Fuel headlamp has been a staple in the outdoor lighting industry. With an increased demand for red lighting to preserve night vision, we listened, and the Fred... | |
| Impulse is the ultimate personal multi-task light available and it is UL® Class 1, Division 2 approved! Don’t let its size fool you â€" the tiny Impulse is jam-packed with... | |
| Intrinsically safe. The EOS II is designed and constructed to meet the most rigorous of demands both in application and environment. The head unit is self contained, waterproof, and constructed... | |
| Like the Quad Tactical, the Tac Eos headlamp is compact, military tough and is housed in an ultra light, 3-AAA platform. The Tac Eos also has an easy-to-change lens filter... | |
| MEET SWERVE. A superior tail light for your bike. | |
| One of Princeton Tec’s most popular headlamps, the durable EOS is an outdoorsman’s dream come true. With a single long-throw maxbright LED encased in a rugged, molecular bonded, watertight housing,... | |
| Pack your headlamp in this lightweight zippered case. The Stash fits the Fuel, Quad, Tactical Quad, Eos, Tactical Eos, Scout and more. | |
| Power meets versatility in the Torrent LED. It’s small enough to be a backup light, but with a 126 Lumen Maxbright LED, it’s more than powerful enough to be a... | |
| PULSAR Slightly larger than a quarter and weighing 7 grams, the Pulsar provides instant illumination for any situation and offers easy battery replacement. This compact Ultrabright LED burns with unbelievable... | |
| Small, simple, and ready for action, meet Bot. The newest and youngest member of The Family is designed with the same ergonomic features of the older members, but with a... | |
| The “Old Faithful†of our dive line, the TEC 400’s classic and rugged design has been a staple in the dive industry for decades. 4 C-Cell batteries power the clean... | |
| The Amp 3.0 provides 40 lumens of power through four ultrabright LEDs. A powerful, yet clean flood is unlike any other handheld in our line. From campsites, to backcountry treks,... | |
| The Amp 3.5 is the latest addition to the Amp series of handheld lights. Utilizing the same rugged and lightweight body style as the Amp 3.0, the Amp 3.5 utilizes... | |
| The Apex Extreme is taking cold weather explorers, cyclists, climbers, and backpackers to new heights. The Apex Extreme provides the same ability and power as the original Apex, but stores... | |
| The biggest and brightest headlamp in our professional series, the Apex has been a favorite of extreme outdoorsmen and cavers for years. Truly the pinnacle of waterproof LED headlamp design,... | |
| The Charge MPLS is the natural evolution of personal task lights, with the flexi-neck design that gets spot illumination to the task at hand. New for the Charge is the addition... | |
| The Corona Bike is a commuter’s dream and perfect for lighting up the trail. With the ability to switch between 8-, 5-, 3-, or 1-LED output, the Corona Bike allows... | |
| The Corona regulated-LED headlamp floods your entire field of vision with an even distribution of light. Designed to reduce eye fatigue, the Corona’s wide beam eliminates the need for your... | |
| The EOS Tactical MPLS is where the fast and effective capabilities of the MPLS system meet ruggedness and durability. Princeton Tec's premiere overmolding process results in a waterproof, drop-proof, reliable... | |
| The halogen bulb version of our Impact XL provides superior light-output-to-weig ht ratio. With the same ruggedness and rubber overmold as the Impact XL, the halogen bulb provides a warmer... | |
| The Impact II incorporates a proprietary optical lens system that projects a focused beam of Ultrabright LED light for 28 meters. The ergonomic design, including a built-in utility clip, makes... | |
| The little brother of the Shockwave, the Miniwave is nothing to scoff at. We packed 390 Lumens into the smaller body style, so you really can have your cake and... | |
| The Miniwave II incorporates the same power up feature of our popular Shockwave II. By fl ipping a switch, you can choose the required amount of light and power up... | |
| The newest APEX, with 90 hours of burntime, has a rechargeable lithium ion battery pack which clips to the headstrap, or can be moved to the user’s belt or stashed... | |
| The Quad Tactical MPLS takes our durable and lightweight Tactical Quad headlamp and makes it a modular force with Princeton Tec’s MPLS engineering. Four ultrabright LEDs provide 45 lumens of... | |
| The Remix is equipped with an asymmetrical single arm bracket, easily accessible battery door enclosure, and large push button switch. Combine these features with a simple & lightweight design and... | |
| The Remix Pro is powered by a single CR123 battery providing excelled performance in cold weather, light weight, and compact size. Although the Remix Pro provides dual light output modes,... | |
| The second in our series of Intrinsically Safe headlamps, the Quad® II provides unparalleled design and performance. The Quad® II shares the same basic design principles as the original and... | |
| The smooth, intense, white light of the Attitude is achieved by the unique triangular configuration of 3 Ultrabright LEDs. Its compact size and screaming output put the Attitude in a... | |
| The Switch-MPLS is designed as a personal task light that offers very light weight and unmatched versatility. Combining functionality with intuitive design is the name of the game when you... | |
| The tiny Amp 1 gets a major power upgrade for 2012: a new 45 lumen LED. With a large carabiner loop, this handheld light can hang off of a gear... | |
| Think big by thinking small. Please welcome the latest addition to The Family - Byte. Don't be fooled by its size. Although smaller and lighter than its big brothers Fuel... | |
| This all-LED headlamp offers extreme brightness and beam distance that rivals the high output typical of incandescent halogen and xenon bulbs. The Yukon HL features a Maxbright LED and 3... | |
| Throw those penlights away! This little powerhouse delivers a surprising blast of light given its compact size. You will want to pick up several for key rings, backpacks, briefcases, and... | |
| To see and be seen is no easy task, whether you are ripping through city streets or roaming country roads, visibility is important; it’s a matter of safety, and day... | |
| Triple Maxbright LEDs combined with Princeton Tec’s proprietary opticsoffer unprecedented brightness and beam smoothness. 400 Lumens of pure brute power is offered with two modes of illumination; high for super... | |
| We took the same technology and reliability of the Fuel MPLS and enhanced it by substituting a red LED for one of the white Ultrabright LEDs. The red LED is... | |
| We took the traditional look and feel of handheld halogen lights and added in our Maxbright LED to make the Impact XL. With a rubber overmold and rugged construction, the... | |
| When applied well, technology should be simple. Such is the case with the innovative Fuel headlamp â€" designed to meet the widest range of applications while remaining small, lightweight and... | |
| When the US Military makes a request, Princeton Tec takes action. The Remix Pro is powered by a single CR123 battery providing excelled performance in cold weather, light weight and... | |
| When you need the power, versatility, and ruggedness of our Apex headlamp, but your adventures require a lighter weight, you need the Apex Pro. Over 100 grams lighter than our... |