SEE Datasheets for Protective Packaging

Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more

Product Name Notes
Absorbs repeated shocks offering excellent, consistent long-term cushioning performance over a wide range of loadings.
Cell-Aire® Polyethylene Foam Packaging Products Resilient and cost/labor efficient Clean, non-abrasive and lightweight A high cling, low-slip material holds securely Leaves no greasy residue Resistant to moisture damage and provides...
Change acoustics with Ethafoam® and Stratocell® sound absorbing polyethylene foams. This material is easy to fabricate and install, and is consistent in humid environments, which will save you...
Cost-efficient cushioning protection available for today's lighter weight products. Its exceptionally high strength-to-weight ratio reduces cube, and costs, by providing superior protection using less material than many alternative packaging methods.
Cryovac® Freshness Plus® active packaging technologies are engineered to extend shelf life, maximize flavor and product color, and reduce confinement odors - all through packaging.
Custom Wrap„¢ Wadding Materials Flexible - conforms easily to product Non-Abrasive - protects fine finishes Absorbs water, oil and other liquids Insulative value same as fiberglass Kushion Kraft® Packaging Materials...
Darfresh® vacuum packaging provides a unique combination of longer shelf life and dramatic product presentation. The product itself serves as the forming die so each package is finished to a...
Instapak Quick® RT Packaging: All the cost-saving benefits and proven performance of Instapak® foam packaging without the need for equipment. Easy-to-Use - Anyone can become a packaging expert...
Instapak® foam expands up to 200 times its liquid volume, when, where and as you need it, significantly reducing the costs of storage and handling. Two 55-gallon drums of liquid...
Introducing Restore„¢ all natural protective packaging from Sealed Air, the FIRST home compostable solution that™s GROWN, not manufactured, to meet your packaging needs. The power of mycelium (the root-like...
Korrvu® packaging is a dynamic packaging product that uses a strong, highly-resilient low-slip film to surround your products, protecting them from shock and vibration.
PakNatural® Loose Fill is a biodegradable and compostable loose fill product made from non-food renewable materials that combines performance and efficiency at a competitive price. NEW! PakNatural® Biodegradable...
Sealed Air offers a variety of fast, easy-to-use systems that deliver air-filled cushions on demand. Ideal for workstation or on-line applications, Fill-Air® Inflatable Packaging Systems provide excellent protection and efficient...
The fact is that Bubble Wrap®, a registered trademark of Sealed Air, is actually a brand but often used incorrectly to describe all air cellular cushioning material. As a trademark,...
The PakNatural® Biodegradable Cushion Bag is a versatile and moldable cushioning bag made from renewable materials that is certified biodegradable and compostable. Performance - Provides superior cushioning protection by...
This versatile foam has a wide range of uses from surface protection to consumer goods. Available in flotation grades that meet UL-1191, ULC (Canada) and CE (Europe) specifications.
This versatile, cost-efficient system produces adjustable height cushions for various sized applications. FillTeck™ packaging is produced on-demand with limited operator involvement. Clear inflatable cushions created by the system can be...