Carson Optical, Inc. Datasheets for Telescopes
Telescopes are lens assemblies designed to magnify and view distant objects.
Telescopes: Learn more
| Product Name | Notes |
|---|---|
| The Aim™ refractor type Telescope from Carson Optical is rugged and easy to operate, making it perfect for the beginning observer. Features a focal length of 350mm, a power range... | |
| The Red Planet Series RP-100 is a Newtonian Reflector telescope. It features superior, fully coated optics and a high quality, heavy-duty aluminum tripod. The RP-100 features a U-Mount. It features... | |
| The Red Planet Series RP-200 is a Refractor telescope. It features superior, fully coated optics and a high quality, heavy-duty aluminum tripod. The RP-200 features a Horizon mount. It features... | |
| The Red Planet Series RP-300 is a Newtonian Reflector. It features superior, fully coated optics and a high quality, heavy-duty aluminum tripod. The RP-300 feature a sturdy equatorial mount to... | |
| The Red Planet Series RP-400 is a Refractor telescope. It features superior, fully coated optics and a high quality, heavy-duty aluminum tripod. The RP-400 features a sturdy equatorial mounts to... | |
| The SkyRunner™ Short-Tube Wide-Angle Telescope is a lightweight, refractor type Telescope that is rugged, compact and easy to use. It has a 70mm objective lens with a 350mm focal length. | |
| The SkySeeker™ Telescope from Carson Optical has precision 60mm Optics and a 40x-100x power range for high-quality imaging. Its 5x24mm finder Scope makes it a snap to "zero-in" on your... |