Changzhou Sunan & Weijie Steel Balls Co., Ltd. Datasheets for Metal Balls
Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.
Metal Balls: Learn more
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com ) | |
| AISI 1010/1015 Carbon Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com ) | |
| Gcr15 Bearing Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com ) | |
| Product Details (H62/65)Brass/copper ball The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled,... | |
| Product Details 1045 Carbon Steel BallS Applied Area:1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability:It is... | |
| Product Details 1085 Carbon Steel Balls Applied Area: 1085 high carbon steel ball is widely used in bicycle,bearings,cha in wheel, craftwork, shelf, versatile ball,bags,small hardware. it can also be used... | |
| Product Details 201 Stainless Steel Balls Applied Area:201 stainless steel ball is widely used in all kinds of hardware industry, craftwork, plastic(eg. lamps and lanterns,switch, motorcycle fittings,arks and bags,bearings and... | |
| Product Details 302Stainless Steel BallS Applied Area:302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so... | |
| Product Details 304 Stainless Steel Balls Applied Area:304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware:... | |
| Product Details 316 Stainless Steel Balls Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone... | |
| Product Details 420 Stainless Steel Balls Applied Area:420 stainless steel ball is used in the industry of high precision and antirust: motorcycle fittings, chain wheel,stainless steel bearings, plastic bearings, craftwork,... | |
| Product Details 440C Stainless Steel Balls Applied Area: 440C stainless steel ball is used in the industry of high precision and antirust: avigation ,bearings, valve, petroleum and so on. Capability: | |
| Product Details AISI 1010/1015 Carbon Steel Balls Applied Area: 1010/1015 carbon steel ball is an ordinary steel ball,it has low price,high precision and wide use. It is used in bicycle,bearings,cha... | |
| Product Details Flying saucer/Grinding ball Applied Area:Flying saucer ball is mainly used for polishing all kinds of hardware, especially well for the workpiece in anomalous form. Speciality:The material of flying... | |
| Product Details Gcr15 Bearing Steel Balls Applied Area:Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used... | |
| Product Details Hollow Stainless Steel Balls The hollow stainless steel ball we can produce is widely used in craftwork, valve, architecture.We mainly produce 201 and 304 hollow stainless steel ball,you... | |
| Product Details Polishing stainless steel ball Applied Area:Polishing stainless steel ball is generally used for polishing other hardware, to make the workpiece(copper piece, aluminium piece, silver piece) slippery and shining:. | |
| Product Details Titanium balls Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent... | |
| Products-Changzhou Sunan & Weijie Steel Balls Co., Ltd.|Steel ball-Stainless steel ball (china-steelball.com ) |