Patcraft Commercial Carpet Indulgence Modular Carpet Z6374

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indulgence Modular Carpet - Z6374 - Patcraft Commercial Carpet
Dalton, GA, USA
Indulgence Modular Carpet
Z6374
Indulgence Modular Carpet Z6374
Collection Name: Sweet Excess Modular Construction: Pattern Loop Density: 7513 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.115 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 24 oz. Weight Density: 180,312 Secondary Backing: EcoWorx® Tile

Collection Name: Sweet Excess Modular
Construction: Pattern Loop
Density: 7513
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.115
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 24 oz.
Weight Density: 180,312
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6374
Product Name Indulgence Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
View Details
Rubber Flooring -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Rubber
View Details
Floor Plate - 3/8
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3750 inch (9.52 mm)
Material Steel
View Details