The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges.
500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 μA at 25 °C
Diode Configuration = Single
Direction Type = Uni-Directional
Maximum Clamping Voltage = 55V
Minimum Breakdown Voltage = 33.3V
Mounting Type = Surface Mount
Package Type = DO-214AB (SMC)
Maximum Reverse Stand-off Voltage = 30V
Pin Count = 2
Maximum Peak Pulse Current = 500A
Number of Elements per Chip = 1
Delivery on production packaging - Reel. This product is non-returnable.
The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges.
500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 μA at 25 °C
Diode Configuration = Single
Direction Type = Uni-Directional
Maximum Clamping Voltage = 55V
Minimum Breakdown Voltage = 33.3V
Mounting Type = Surface Mount
Package Type = DO-214AB (SMC)
Maximum Reverse Stand-off Voltage = 30V
Pin Count = 2
Maximum Peak Pulse Current = 500A
Number of Elements per Chip = 1
Manufacturer: STMicroelectronics
Win Source Part Number: 898028-STIEC45-30AS
Series: STIEC, TRANSIL™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: STIEC45
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10395-2, STIEC4530AS, 497-10395-1, 497-10395-6
TVS DIODE 30VWM 55VC SMC
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
55V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE, UNIDIR, 30V, DO-214AB; Product Range:Transil STIEC45 Series; TVS Polarity:Unidirectio
RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1106132P | 898028-STIEC45-30AS | STIEC45-30AS | 497-10395-6-ND | 43T6298 |
Product Name | TVS - TVS - Diodes - STIEC45-30AS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 30V, Do-214Ab; Product Range Stmicroelectronics | |
Configuration | Single | Single | |||
Direction | Unidirectional | Unidirectional | |||
Package | DO-214AB (SMC) | SMC (DO-214AB) | SMC | DO-214AB, SMC | DO-214AB (SMC) |
Pin Count | 2 | 2 | |||
VWM | 30 volts |