STMicroelectronics, Inc. TVS - TVS - Diodes - STIEC45-33AS STIEC45-33AS

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103100-STIEC45-33AS Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 59V Peak Pulse Current(Ippm): 500A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - STIEC45-33AS - 1103100-STIEC45-33AS - Win Source Electronics
Yishun, Singapore
TVS - TVS - Diodes - STIEC45-33AS
1103100-STIEC45-33AS
TVS - TVS - Diodes - STIEC45-33AS 1103100-STIEC45-33AS
Manufacturer: STMicroelectronics Win Source Part Number: 1103100-STIEC45-33AS Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC (DO-214AB) STAND-OFF Voltage (Vwm): 33V Minimum Breakdown Voltage: 36.7V Max Clamping Voltage: 59V Peak Pulse Current(Ippm): 500A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103100-STIEC45-33AS
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC (DO-214AB)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 59V
Peak Pulse Current(Ippm): 500A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
497-10394-6-ND
TVS Diodes 497-10394-6-ND
TVS DIODE 33VWM 59VC SMC

TVS DIODE 33VWM 59VC SMC

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
497-10394-1-ND
TVS Diodes 497-10394-1-ND
TVS DIODE 33VWM 59VC SMC

TVS DIODE 33VWM 59VC SMC

Supplier's Site Datasheet
Thief River Falls, MN, United States
TVS Diodes
497-10394-2-ND
TVS Diodes 497-10394-2-ND
TVS DIODE 33VWM 59VC SMC

TVS DIODE 33VWM 59VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - STIEC45-33AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
STIEC45-33AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes STIEC45-33AS
TVS DIODE 33VWM 59VC SMC

TVS DIODE 33VWM 59VC SMC

Supplier's Site
 - 1241112P - RS Components, Ltd.
Corby, Northants, United Kingdom
The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges. 500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 î¼A at 25 °C Direction Type = Uni-Directional Diode Configuration = Single Maximum Clamping Voltage = 59V Minimum Breakdown Voltage = 36.7V Mounting Type = Surface Mount Package Type = SMC Maximum Reverse Stand-off Voltage = 33V Pin Count = 2 Number of Elements per Chip = 1 Minimum Operating Temperature = -55 °C Delivery on production packaging - Reel. This product is non-returnable.

The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges.
500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 μA at 25 °C
Direction Type = Uni-Directional
Diode Configuration = Single
Maximum Clamping Voltage = 59V
Minimum Breakdown Voltage = 36.7V
Mounting Type = Surface Mount
Package Type = SMC
Maximum Reverse Stand-off Voltage = 33V
Pin Count = 2
Number of Elements per Chip = 1
Minimum Operating Temperature = -55 °C
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1241112 - RS Components, Ltd.
Corby, Northants, United Kingdom
The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges. 500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 î¼A at 25 °C Direction Type = Uni-Directional Diode Configuration = Single Maximum Clamping Voltage = 59V Minimum Breakdown Voltage = 36.7V Mounting Type = Surface Mount Package Type = SMC Maximum Reverse Stand-off Voltage = 33V Pin Count = 2 Number of Elements per Chip = 1 Minimum Operating Temperature = -55 °C

The STIEC45 Transil series has been designed to protect DC power supply lines according to IEC 61000-4-5 for lightning and industrial surges.
500 A Peak pulse current. 24 V to 68 V Stand-off voltage range. Low leakage current 0.2 μA at 25 °C
Direction Type = Uni-Directional
Diode Configuration = Single
Maximum Clamping Voltage = 59V
Minimum Breakdown Voltage = 36.7V
Mounting Type = Surface Mount
Package Type = SMC
Maximum Reverse Stand-off Voltage = 33V
Pin Count = 2
Number of Elements per Chip = 1
Minimum Operating Temperature = -55 °C

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
STIEC45-33AS
TVS Diodes / ESD Suppressors STIEC45-33AS
TVS Diodes / ESD Suppressors Transil IEC 61000 500A 24V to 33V

TVS Diodes / ESD Suppressors Transil IEC 61000 500A 24V to 33V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1103100-STIEC45-33AS 497-10394-6-ND STIEC45-33AS 1241112P STIEC45-33AS
Product Name TVS - TVS - Diodes - STIEC45-33AS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package SMC (DO-214AB) DO-214AB, SMC SMC SMC DO-214AB-2 (SMC)
VWM 33 volts 33 volts
IPPM 500 amps
VC 59 volts 59 volts 59 volts 59 volts
VBR 36.7 volts 36.7 volts 36.7 volts 36.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package DO-34; DO-34 (SOD68)
RoHS Compliant RoHS
View Details
5 suppliers
TVS Diode Series - 3.0SMCJ5.0A / CA – 3.0SMCJ170A / CA - MDE Semiconductor, Inc.
Specs
Configuration Single
RoHS Compliant RoHS
Package DO-214AB
View Details
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE24 - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 34.86 volts
VBR 26.4 volts
View Details
2 suppliers
150mW 27V, SOD-523, Zener Diode for Automotive - EDZVFH27B - ROHM Semiconductor GmbH
Specs
Package EMD2M_T2R
Pin Count 2
RoHS Compliant RoHS
View Details
2 suppliers