Unidirect. TVS Diode 220V 400W DO-214AC - Discrete Semiconductors - TVS Diodes
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1231432P |
Configuration | Single |
Direction | Unidirectional |
Package | SMA; DO-214AC (SMA) |
Pin Count | 2 |
Peak Pulse Power | 400 watts |