Nexperia B.V. High-temperature 600 W Transient Voltage Suppressor PTVS14VP1UTP,115

Description
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range:VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-temperature 600 W Transient Voltage Suppressor - PTVS14VP1UTP,115 - Nexperia B.V.
Nijmegen, Netherlands
High-temperature 600 W Transient Voltage Suppressor
PTVS14VP1UTP,115
High-temperature 600 W Transient Voltage Suppressor PTVS14VP1UTP,115
600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications. Features and benefits Rated peak pulse power: PPPM = 600 W Reverse standoff voltage range:VRWM = 3.3 V to 64 V Reverse current: IRM = 0.001 µA Very low package height: 1 mm High temperature stability Tj ≤185 °C Small plastic package suitable for surface-mounted design AEC-Q101 qualified Applications Power supply protection Automotive application Industrial application Power management High-temperature applications

600 W unidirectional Transient Voltage Suppressor (TVS) in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package, designed for transient overvoltage protection in high-temperature applications.

Features and benefits

  • Rated peak pulse power: PPPM = 600 W
  • Reverse standoff voltage range:VRWM = 3.3 V to 64 V
  • Reverse current: IRM = 0.001 µA
  • Very low package height: 1 mm
  • High temperature stability Tj ≤185 °C
  • Small plastic package suitable for surface-mounted design
  • AEC-Q101 qualified

Applications

  • Power supply protection
  • Automotive application
  • Industrial application
  • Power management
  • High-temperature applications
Supplier's Site Datasheet
 - PTVS14VP1UTP,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia PTVS14VP1UTP - Trans Voltage Suppressor Diode, 600W, 14V, Unidirectional, FLATPOWER

Nexperia PTVS14VP1UTP - Trans Voltage Suppressor Diode, 600W, 14V, Unidirectional, FLATPOWER

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS14VP1UTP,115CT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS14VP1UTP,115DKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS14VP1UTP,115TR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

23.2V Clamp 25.9A Ipp Tvs Diode Surface Mount SOD-128/CFP5

Supplier's Site Datasheet
Diode, Tvs, Uni, 14V, 600W, Sod128; Product Range Nexperia - 05W5743 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 14V, 600W, Sod128; Product Range Nexperia
05W5743
Diode, Tvs, Uni, 14V, 600W, Sod128; Product Range Nexperia 05W5743
DIODE, TVS, UNI, 14V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6V RoHS Compliant: Yes

DIODE, TVS, UNI, 14V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:15.6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS14VP1UTP,115 PTVS14VP1UTP,115 1727-PTVS14VP1UTP,115CT-ND 05W5743
Product Name High-temperature 600 W Transient Voltage Suppressor TVS Diodes Diode, Tvs, Uni, 14V, 600W, Sod128; Product Range Nexperia
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package SOD128 SOD128 SOD-128
VBR 15.6 to 17.2 volts 15.6 volts
Tj 185 C (365 F) -55 to 185 C (-67 to 365 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
RoHS Compliant RoHS
View Details
7 suppliers
20 V, 1 A low VF Schottky barrier rectifier - PMEG2010EPK,315 - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD1608
RoHS Compliant RoHS
View Details
7 suppliers
High-voltage switching diode - BAS21GW-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
High-temperature 400 W Transient Voltage Suppressor - PTVS24VS1UTR-QX - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-123; SOD123W
View Details