Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
TRANSIENT VOLTAGE SUPPRESSOR DIODES (TVS)
NEW JERSEY SEMI-CONDUCTOR PRODUCTS, INC.
15KP130 -- TVS
New Jersey Semi-Conductor Products, Inc.
TVS
15KP130
New Jersey Semi-Conductor Products, Inc.
Done
Description
Diode TVS Single Uni-Dir 130V 15KW 2-Pin Case 5A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Jersey Semi-Conductor Products, Inc.
Springfield, NJ, USA
TVS
15KP130
TVS
15KP130
Diode TVS Single Uni-Dir 130V 15KW 2-Pin Case 5A
Diode TVS Single Uni-Dir 130V 15KW 2-Pin Case 5A
Supplier's Site
Datasheet
Technical Specifications
New Jersey Semi-Conductor Products, Inc.
Product Category
Transient Voltage Suppressor Diodes (TVS)
Product Number
15KP130
Product Name
TVS
Configuration
Single
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE16A
Specs
RoHS Compliant
RoHS
V
C
22.5 volts
V
BR
16.8 volts
View Details
4
suppliers
ROHM Semiconductor GmbH
Low-leakage, 20V, 100mA, Series Connection, Switching Diode for Automotive
DA204UFH
Specs
Package
UMD3
RoHS Compliant
RoHS
V
F
1 volts
View Details
2
suppliers
Nexperia B.V.
High-temperature 400 W Transient Voltage Suppressor
PTVS5V0S1UTR,115
Specs
Direction
Unidirectional
RoHS Compliant
RoHS
Package
SOD-123; SOD123W
View Details
5
suppliers
RS Components, Ltd.
1219616
Specs
Package
SOD-323F
I
F
500 mA
View Details