Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE100C

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 1500W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance Typical IR less than 1μA when VBR min>12V High temperature to reflow soldering guaranteed: 260°C/40sec / 0.375”,(9.5mm) lead length, 5 lbs., (2.3kg) tension VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%) Plastic package is flammability rated V-0 per Underwriters Laboratories Matte tin lead–free plated Halogen free and RoHS compliant Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE100C - Littelfuse, Inc.
Chicago, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE100C
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE100C
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 1500W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance Typical IR less than 1μA when VBR min>12V High temperature to reflow soldering guaranteed: 260°C/40sec / 0.375”,(9.5mm) lead length, 5 lbs., (2.3kg) tension VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%) Plastic package is flammability rated V-0 per Underwriters Laboratories Matte tin lead–free plated Halogen free and RoHS compliant Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Features: 1500W peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance Typical IR less than 1μA when VBR min>12V High temperature to reflow soldering guaranteed: 260°C/40sec / 0.375”,(9.5mm) lead length, 5 lbs., (2.3kg) tension VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%) Plastic package is flammability rated V-0 per Underwriters Laboratories Matte tin lead–free plated Halogen free and RoHS compliant Pb-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD- 609A.01) Applications: TVS devices are ideal for the protection of I/O interfaces, VCC bus and other vulnerable circuits used in telecom, computer, industrial and consumer electronic applications.

Supplier's Site
TVS Diodes - 1.5KE100C-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1.5KE100C-ND
TVS Diodes 1.5KE100C-ND
143.85V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201

143.85V Clamp 11.1A Ipp Tvs Diode Through Hole DO-201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE100C 1.5KE100C-ND
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes
RoHS Compliant RoHS
VC 144 volts 144 volts
VBR 110 volts 90 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE8.2CA - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 12.1 volts
VBR 8.61 volts
View Details
4 suppliers
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE110 - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 160 volts
VBR 122 volts
View Details
2 suppliers
15KPA-HR Series - 15KPA24CA-HR - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 40.7 volts
VBR 29.35 volts
View Details
2 suppliers
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE400C - Littelfuse, Inc.
Specs
RoHS Compliant RoHS
VC 575 volts
VBR 440 volts
View Details
3 suppliers