Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 120V
Maximum AC Voltage Rating = 75V
Maximum DC Voltage Rating = 100V
Clamping Voltage = 200V
Clamping Current = 50A
Series = ZNR
Diameter = 15.5mm
Maximum Surge Current = 6000A
Capacitance = 2.7nF
Dimensions = 15.5 (Dia.) x 4.9mm
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 120V
Maximum AC Voltage Rating = 75V
Maximum DC Voltage Rating = 100V
Clamping Voltage = 200V
Clamping Current = 50A
Series = ZNR
Diameter = 15.5mm
Maximum Surge Current = 6000A
Capacitance = 2.7nF
Dimensions = 15.5 (Dia.) x 4.9mm
Delivery on production packaging - Bag. This product is non-returnable.
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 120V
Maximum AC Voltage Rating = 75V
Maximum DC Voltage Rating = 100V
Clamping Voltage = 200V
Series = ZNR
Maximum Surge Current = 6000A
Capacitance = 2.7nF
Dimensions = 15.5 (Dia.) x 4.9mm
Lead Pitch = 7.5mm
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 120V
Maximum AC Voltage Rating = 75V
Maximum DC Voltage Rating = 100V
Clamping Voltage = 200V
Series = ZNR
Maximum Surge Current = 6000A
Capacitance = 2.7nF
Dimensions = 15.5 (Dia.) x 4.9mm
Lead Pitch = 7.5mm
RS Components, Ltd. | |
---|---|
Product Category | Metal Oxide Varistors (MOVs) |
Product Number | 7209948 |
Supply Voltage (VS) | 100 volts |