Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 33V
Maximum AC Voltage Rating = 20V
Maximum DC Voltage Rating = 26V
Clamping Voltage = 73V
Clamping Current = 1A
Energy = 1.1J
Series = ZNR
Diameter = 7mm
Maximum Surge Current = 250A
Capacitance = 1.4nF
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 33V
Maximum AC Voltage Rating = 20V
Maximum DC Voltage Rating = 26V
Clamping Voltage = 73V
Clamping Current = 1A
Energy = 1.1J
Series = ZNR
Diameter = 7mm
Maximum Surge Current = 250A
Capacitance = 1.4nF
Delivery on production packaging - Bag. This product is non-returnable.
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 33V
Maximum AC Voltage Rating = 20V
Maximum DC Voltage Rating = 26V
Clamping Voltage = 73V
Series = ZNR
Maximum Surge Current = 250A
Capacitance = 1.4nF
Dimensions = 7 (Dia.) x 4.5mm
Lead Pitch = 5mm
Large surge current handling capacity in relation to the compact size. Increased 2-surge current handling capability in relation to standard varistors
Varistor Voltage = 33V
Maximum AC Voltage Rating = 20V
Maximum DC Voltage Rating = 26V
Clamping Voltage = 73V
Series = ZNR
Maximum Surge Current = 250A
Capacitance = 1.4nF
Dimensions = 7 (Dia.) x 4.5mm
Lead Pitch = 5mm
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Metal Oxide Varistors (MOVs) | Metal Oxide Varistors (MOVs) |
Product Number | 7209737 | 1101889 |
Supply Voltage (VS) | 26 volts | 26 volts |