DoorTec® Pneumatic Door Operator Featuring MAGTEC® Magnetically Coupled Rodless Cylinder 2 inch I.D. Bore. Vertical Mount Ready. Specify Stroke Length and/or Door Height.
DoorTec® Pneumatic Door Operator Featuring MAGTEC® Magnetically Coupled Rodless Cylinder 2 inch I.D. Bore x 102 inch stroke. Horizontal Mount Ready. Sized for 8 foot Door.
DoorTec® Jack Shaft Operators, JSO, features the MAGTEC® pneumatic door operator. They are used in areas where horizontal or vertical space is limited.
JSOs integrate with the overhead door's shaft taking a mechanical advantage of the cable drum circumference. For example, an 8 foot door lift requirement with 17.08 inch drum circumference can be achieved with a horizontally or vertically mounted 34 inch stroke.
The smaller footprint of JSOs not only saves space but reduces the cost per operator significantly.
All W.C. Branham door operators are ideally suited for car washes and cold weather environments.
Branham, W.C. Inc. | |
---|---|
Product Category | Door Operators |
Product Number | DoorTec® 1750 |
Product Name | Direct Drive Vertical Door Operator |