Larson Manufacturing Co. Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| Features Screen disappears when not in use Easy to install yourself Fits any existing door Quiet, smooth operation Protects against airborne pests Speed reducer provides controlled retraction Low-maintenance screen is... | |
| Ventilation Decorative Double Bevel Full-view glass with an interchangeable screen included for ventilation control Durability 1-1/4" thick aluminum frame with maintenance-free finish | |
| Ventilation Decorative Double Bevel Full-view glass with an interchangeable screen included for ventilation control Durability 1-5/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Factory strengthened KeepSafe Glass® with security shield inner layer and break-in protection Durability 1-5/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Full-view glass with an interchangeable screen included for ventilation control Durability 1-1/4" thick aluminum frame with maintenance-free finish | |
| Ventilation Full-view glass with an interchangeable screen included for ventilation control Durability 1-5/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Full-view glass with an interchangeable screen included for ventilation control Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Fully adjustable MULTI-VENT® window and screen system allow for top and bottom ventilation Durability 1" thick wood core with maintenance-free aluminum frame | |
| Ventilation Fully adjustable MULTI-VENT® window and screen system allow for top and bottom ventilation Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Low-E Glass with Screen Away® retractable screen that disappears into the hidden cassette at the top of the door Durability 1 7/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Screen Away® retractable screen disappears into hidden cassette at the top of the door Durability 1 7/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Screen Away® retractable screen disappears into hidden cassette at the top of the door Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Screen Away® retractable screen disappears into hidden cassette at the top of the door Durability 1 3/8" thick aluminum frame with maintenance-free finish | |
| Ventilation Self-storing window and screen system allow for bottom ventilation Durability 1" thick wood core with maintenance-free aluminum frame | |
| Ventilation Self-storing window and screen system allow for bottom ventilation Durability 1" thick wood core with maintenance-free vinyl surface | |
| Ventilation Self-storing window and screen system allow for bottom ventilation Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Tear resistant WearTuff™ Screen is kid and pet friendly. 3x stronger than regular screens Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Model 349-52 Available Colors: (click to change) Standard Sizes: 32" Ã- 81" 36" Ã- 81" Custom Sizes Available: 24" to 42" Ã- 70" to 97" * French Door Kit available... | |
| Features Self adjusting to fit uneven openings Smooth, easy operation with the touch of a finger Wheelchair accessible and handicap friendly Cassette is removable for seasonal storage Low Maintenance screen... | |
| Features Self adjusting to fit uneven sills Quiet, easy operation with smooth glide track Easy to install yourself Sill transition system (Escape® 100 & 200) Die cast matel handle (Escape® | |
| Ventilation High-view window with an interchangeable screen for ventilation control Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Optional screen allows for top or bottom ventilation Durability Heavy-duty 16 guage steel frame with lock guard | |
| Ventilation Screen included for top or bottom ventilation Durability Heavy-duty 16 guage steel frame with lock guard | |
| Ventilation Self-storing window and screen system allow for bottom ventilation Durability DuraTech® surface over solid wood core for age and weather resistance | |
| Ventilation Single-Vent window and half screen for bottom ventilation Durability 1-1/2" thick aluminum frame with maintenance-free finish | |
| Ventilation Single-Vent window and half screen for bottom ventilation Durability 1-1/2" thick aluminum frame with security grille and maintenance-free finish | |
| Installs over existing sliding patio doors, Reduces winter heat loss and summer heat build-up, Wrap around marine glazing, Double weatherstipping, White or Earth-tone brown, Standard and custom sizes |