Painting Services

Service Detail from Plastonics, Inc.

Painting Service -- View Larger Image
Painting Service-Image

Specifications

Company Information
Plastonics, Inc. is a full service Powder Coating Job Shop Established in 1959, Plastonics, Inc. was a pioneer in the Powder Coating Industry. Now a ISO 9001:2008 compliant company, we continue to remain an innovator in the industry. We have developed specialized equipment for many unique applications. Automated equipment is used when possible to provide cost-effective operations.
Coating Capabilities
Dip or Immersion Coating; Powder Coating; Spray Coating
Functional Capabilities
Anti-slip / Abrasive; Abrasion Resistant; Antireflective; Chemical Resistant; Conductive; Corrosion / Rust Preventive; Dielectric; Friction Reducing; Heat Resistant; Mold Release / Nonstick; Oil & Grease Resistant; Reflective; Porosity / Surface Sealing; Protective; VOC Compliant; Waterproof; Wear Resistant
Certifications
ISO 9001:2008; FFL
Materials
 
Additional Services / Surface Prep
 
Industry
 
Location