onsemi Linear - Linear - Video Processing - FMS6363CSX FMS6363CSX

Description
Video Driver 8-Pin SOIC - Video Processor Circuits - Video Driver ICs Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6711267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Driver 8-Pin SOIC - Video Processor Circuits - Video Driver ICs Delivery on production packaging - Reel. This product is non-returnable.

Video Driver 8-Pin SOIC - Video Processor Circuits - Video Driver ICs
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6711267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Driver 8-Pin SOIC - Video Processor Circuits - Video Driver ICs

Video Driver 8-Pin SOIC - Video Processor Circuits - Video Driver ICs

Supplier's Site
Linear - Linear - Video Processing - FMS6363CSX - 016364-FMS6363CSX - Win Source Electronics
Yishun, Singapore
Linear - Linear - Video Processing - FMS6363CSX
016364-FMS6363CSX
Linear - Linear - Video Processing - FMS6363CSX 016364-FMS6363CSX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016364-FMS6363CSX Packaging: Reel - TR Applications: Recorders, Set-Top Boxes Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016364-FMS6363CSX
Packaging: Reel - TR
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FMS6363CSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FMS6363CSX
Integrated Circuits (ICs) - Linear - Video Processing FMS6363CSX
VIDEO FILTER DRIVER, THREE CHANN

VIDEO FILTER DRIVER, THREE CHANN

Supplier's Site
Video Processing - FMS6363CSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6363CSX
Video Processing FMS6363CSX
Video Driver IC 8-SOIC Package

Video Driver IC 8-SOIC Package

Supplier's Site Datasheet
Video Processing - FMS6363CSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6363CSX
Video Processing FMS6363CSX
Video Driver IC 8-SOIC Package

Video Driver IC 8-SOIC Package

Supplier's Site Datasheet
Linear - Video Processing - FMS6363CSX - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Linear - Video Processing
FMS6363CSX
Linear - Video Processing FMS6363CSX
Video Driver IC - - 8-SOIC Package

Video Driver IC - - 8-SOIC Package

Supplier's Site Datasheet
Hd Video Filter, 33Mhz, 8-Soic; Ic Filter Type Onsemi - 43K6904 - Newark, An Avnet Company
Chicago, IL, United States
Hd Video Filter, 33Mhz, 8-Soic; Ic Filter Type Onsemi
43K6904
Hd Video Filter, 33Mhz, 8-Soic; Ic Filter Type Onsemi 43K6904
HD VIDEO FILTER, 33MHZ, 8-SOIC; IC Filter Type:-; Video Signal Filter:HD; Frequency:74.25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Bandwidth:33MHz; Attenuation:36dB; MSL:-RoHS Compliant: Yes

HD VIDEO FILTER, 33MHZ, 8-SOIC; IC Filter Type:-; Video Signal Filter:HD; Frequency:74.25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Bandwidth:33MHz; Attenuation:36dB; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Nova Technology(HK) Co.,Ltd Newark, An Avnet Company
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 6711267P 016364-FMS6363CSX FMS6363CSX FMS6363CSX FMS6363CSX 43K6904
Product Name Linear - Linear - Video Processing - FMS6363CSX Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing Hd Video Filter, 33Mhz, 8-Soic; Ic Filter Type Onsemi
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

xPON Video Receiver - QPB8888 - Qorvo
Specs
Package/Case 20 PIN QFN
Operating Frequency 45 to 1218 MHz
Supply Voltage 12 volts
View Details
Broadband Low Voltage Single-circuit Video Switchers - BH76362FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details
2 suppliers
TV and Digital STB Tuners -  - Silicon Labs
Specs
Input Signal Analog; Digital
Package/Case QFN24; QFN28
Operating Frequency 1.7 to 10 MHz
View Details
UHD-SDI Gearbox -  - Semtech Corp.
Semtech Corp.
Specs
Output Signal 4K
Package/Case BGA196
View Details