Concast Metal Products Co. Datasheets for Metal Plates and Plate Stock

Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Plates and Plate Stock: Learn more

Product Name Notes
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and...
Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces...
Federalloy® is a patented alloy in which lead is replaced with bismuth to create pressure-tight plumbing fittings and fixtures. It has excellent machinability. Concast has been the only foundry in...
Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through...