ValueTronics International, Inc. Network Analyzer E8363B

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8363B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8363B
Network Analyzer E8363B
The E8363B is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 104 dB of dynamic range and <0.006 dB trace noise <26 µsec/point measurement speed, 32 channels, 16,001 points TRM/LRM calibration for the most accurate on-wafer, in-fixture, waveguide and antenna measurements Mixer conversion loss, return loss, isolation, and absolute group delay Amplifier gain compression, harmonic, IMD, and pulsed-RF The Agilent E8363B vector network analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.

The E8363B is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 104 dB of dynamic range and <0.006 dB trace noise
  • <26 µsec/point measurement speed, 32 channels, 16,001 points
  • TRM/LRM calibration for the most accurate on-wafer, in-fixture, waveguide and antenna measurements
  • Mixer conversion loss, return loss, isolation, and absolute group delay
  • Amplifier gain compression, harmonic, IMD, and pulsed-RF

The Agilent E8363B vector network analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8363B
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
Vector Network Analyzer Module - SDRlab 122-16 Standard Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Cobalt Vector Network Analyzer - C4420 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Fixed
Display None
Frequency Range 100 to 2.00E7 kHz
View Details
Vector Network Analyzers - ZVT - Rohde & Schwarz USA, Inc.
Rohde & Schwarz USA, Inc.
Specs
Instrument Type PC-Based
Display None
Frequency Range 300 to 2.00E7 kHz
View Details