The 37347A is a 20 GHz Network Analyzer from Anritsu. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.
Additional Features:
The Anritsu 37347A Vector Network Analyzer covers 40 MHz to 20 GHz and has a built-in S-Parameter Test Set. The Anritsu 37347A features LOG/LIN/Phase magnitude Smith charts, 6 independent markers, marker sweep, a 7.5" color VGA display, trace overlay, trace memory, autoscale, dual source control. The Anritsu 37347A has Internal Hard and Floppy Disk Drives, LRL/LRM Calibration Adapter Removal, and Calibrations Fast Measurement Throughput via GPIB Built-In AutoCal Control.
ValueTronics International, Inc. | |
---|---|
Product Category | Vector Network Analyzers |
Product Number | 37347A |
Product Name | Network Analyzer |
Frequency Range | 2.00E7 kHz |