These 3M Command⢠Picture Hanging Strips attach to the wall or surface using a Command⢠Adhesive Strip that provides strong holding power but can still be removed from the wall cleanly. The other face of the hanging strips feature hook and loop interlocking fasteners which snap together and can be removed and repositioned easily and repeatedly. ,3Mâs Picture Hanging Strips can be used on a wide range of surfaces and are quick and simple to install without the need for tools. These pressure-sensitive adhesive strips have a stretchable foam backing which can be removed cleanly from most surfaces.
Width = 46mm
Length = 15.8mm
Hook Type = Interlocking Fastener
Colour = Black
Pre-cut = Yes
Model Number = 17201N
RS Components, Ltd. | |
---|---|
Product Category | Hook and Loop Fasteners |
Product Number | 9143544 |
Type | Hook & Loop |