Mitsui Chemicals America, Inc. TPX® Film Opulent™

Description
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. The non stickiness polymethylpentene film is available in both single layer and multi layer and either may be selected according to the application. The polymethylpentene film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and versatile film format. Releasability Since its surface tension is low, Opulent exhibits excellent releasability against a broad range of materials such as: Epoxy resin Polyurethane Unsaturated polyester Phenolic resin EVA Hot melt adhesives Acrylic-based adhesives Various metals such as gold and copper Various rubbers such as silicone rubber, natural rubber, SBR, NBR Cushioning Property Opulent can conform to any complex geometry shape because it softens at approximately 40°C (104°F). Heat Resistance The non stickiness polymethylpentene film can be used in a high temperature range of 200°C. Since the melting point of TPX is approximately 230°C (446°F), the film can be used in any process even at 200°C (392°F) adequately. Less Contamination The Opulent line contains no plasticizer or silicone. Environmental Effects Opulent can be disposed of by incineration.

Suppliers

Company
Product
Description
Supplier Links
Rye Brook, NY, USA
TPX® Film Opulent™
TPX® Film Opulent™
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. The non stickiness polymethylpentene film is available in both single layer and multi layer and either may be selected according to the application. The polymethylpentene film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and versatile film format. Releasability Since its surface tension is low, Opulent exhibits excellent releasability against a broad range of materials such as: Epoxy resin Polyurethane Unsaturated polyester Phenolic resin EVA Hot melt adhesives Acrylic-based adhesives Various metals such as gold and copper Various rubbers such as silicone rubber, natural rubber, SBR, NBR Cushioning Property Opulent can conform to any complex geometry shape because it softens at approximately 40°C (104°F). Heat Resistance The non stickiness polymethylpentene film can be used in a high temperature range of 200°C. Since the melting point of TPX is approximately 230°C (446°F), the film can be used in any process even at 200°C (392°F) adequately. Less Contamination The Opulent line contains no plasticizer or silicone. Environmental Effects Opulent can be disposed of by incineration.

TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. The non stickiness polymethylpentene film is available in both single layer and multi layer and either may be selected according to the application.

The polymethylpentene film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and versatile film format.

Releasability
Since its surface tension is low, Opulent exhibits excellent releasability against a broad range of materials such as:

  • Epoxy resin
  • Polyurethane
  • Unsaturated polyester
  • Phenolic resin
  • EVA
  • Hot melt adhesives
  • Acrylic-based adhesives
  • Various metals such as gold and copper
  • Various rubbers such as silicone rubber, natural rubber, SBR, NBR

Cushioning Property
Opulent can conform to any complex geometry shape because it softens at approximately 40°C (104°F).

Heat Resistance
The non stickiness polymethylpentene film can be used in a high temperature range of 200°C. Since the melting point of TPX is approximately 230°C (446°F), the film can be used in any process even at 200°C (392°F) adequately.

Less Contamination
The Opulent line contains no plasticizer or silicone.

Environmental Effects
Opulent can be disposed of by incineration.

Supplier's Site

Technical Specifications

  Mitsui Chemicals America, Inc.
Product Category Release Liners
Product Name TPX® Film Opulent™
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Paper Release Liners - RL42# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details
NORFILM Optical Film Release Liners - 5000 Series - Saint-Gobain Composite Solutions
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details
Release Line, 11.5 mil Kraft - RL12C2-5550-411 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone; Differentially Coated
Thickness 0.2921 mm (0.0115 inches)
View Details