RS Components, Ltd. 1863600

Description
A silver-loaded conductive paint, which can be used for producing or repairing PCB track. The paint can be used for various applications including to paint-on an electrical screen, or to make electrical connections to non-solder able surfaces. This conductive adhesive is simple to apply with a brush and is touch-dry in approximately 10 min and usable in 30 min. Volume resistivity 0.001 Ω cm when fully hardened. Baking at 121°C to 148°C for 5 mins to 10 mins, after drying improves mechanical and electrical properties. Easy to use and quick drying Product Type = Paint Conductive Element = Silver Package Type = Bottle Package Size = 20 g Cure Time = 30 min Applicator Type = Brush Chemical Composition = 2-Butoxyethyl Acetate, 2-Methoxy-1-Methylet hyl Acetate, N-Butyl Acetate, Silver Physical Form = Liquid Special Features = Quick Drying
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1863600 - RS Components, Ltd.
Corby, Northants, United Kingdom
A silver-loaded conductive paint, which can be used for producing or repairing PCB track. The paint can be used for various applications including to paint-on an electrical screen, or to make electrical connections to non-solder able surfaces. This conductive adhesive is simple to apply with a brush and is touch-dry in approximately 10 min and usable in 30 min. Volume resistivity 0.001 Ω cm when fully hardened. Baking at 121°C to 148°C for 5 mins to 10 mins, after drying improves mechanical and electrical properties. Easy to use and quick drying Product Type = Paint Conductive Element = Silver Package Type = Bottle Package Size = 20 g Cure Time = 30 min Applicator Type = Brush Chemical Composition = 2-Butoxyethyl Acetate, 2-Methoxy-1-Methylet hyl Acetate, N-Butyl Acetate, Silver Physical Form = Liquid Special Features = Quick Drying

A silver-loaded conductive paint, which can be used for producing or repairing PCB track. The paint can be used for various applications including to paint-on an electrical screen, or to make electrical connections to non-solder able surfaces. This conductive adhesive is simple to apply with a brush and is touch-dry in approximately 10 min and usable in 30 min.
Volume resistivity 0.001 Ω cm when fully hardened. Baking at 121°C to 148°C for 5 mins to 10 mins, after drying improves mechanical and electrical properties. Easy to use and quick drying
Product Type = Paint
Conductive Element = Silver
Package Type = Bottle
Package Size = 20 g
Cure Time = 30 min
Applicator Type = Brush
Chemical Composition = 2-Butoxyethyl Acetate, 2-Methoxy-1-Methylethyl Acetate, N-Butyl Acetate, Silver
Physical Form = Liquid
Special Features = Quick Drying

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Adhesives
Product Number 1863600
Features Electrically Conductive
Unlock Full Specs
to access all available technical data

Similar Products

 - 7226713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Pad
Use Temperature -40 to 221 F (-40 to 105 C)
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
View Details
 - 5063321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature -40 to 302 F (-40 to 150 C)
View Details
 - 9156092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Pad
Use Temperature -40 to 257 F (-40 to 125 C)
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details
 - 7805837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Pad
Use Temperature -400 to 572 F (-240 to 300 C)
Thermal Conductivity 5 to 240 W/m-K (2.89 to 139 BTU-ft/hr-ft²-F)
View Details