Emerco High Performance Materials (Jiangsu) Co., Ltd. Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| PE-1000 Sheet PE 1000 / Ultra high molecular weight polyethylene resin (UHMW-PE). Molecular weight is more than 4.5 million g/mol. It has excellent chemical resistance, strength, impact resistance, low temperature... | |
| Anti-static Suitable for explosion-proof environment High chemical resistance Good processability Permanent heat resistance Typical Applications Chemical installations Aquaculture Wastewater Treatment Biopharmaceutical Food cutting boards Industrial parts | |
| Excellent overall mechanical properties Excellent chemical resistance easy to process and weld Direct food contact possible Typical Applications Chemical installations Aquaculture Wastewater Treatment Biopharmaceutical Food cutting boards Industrial parts | |
| Flame retardant Suitable for indoor environment High chemical resistance Good processability Permanent heat resistance Typical Applications Chemical installations Food production Laboratory materials Biopharmaceutical Cleanroom materials Industrial parts | |
| High impact strength Excellent chemical resistance Good thermoforming High weldability Waterproof Direct food contact possible (subject to testing) Normal use temperature: -20℃-120℃ Typical Applications Chemical storage tank and tank manufacturing... | |
| High impact strength Excellent chemical resistance High flexural strength Anti-static Low electrostatic attenuation ROHS compliant No water absorption Typical Applications Chemical storage tank and tank manufacturing Metal pickling tank Ventilation... | |
| UV aging resistance Low susceptibility to stress cracks High chemical resistance High impact strength Outdoor Chemical installations Aquaculture Wastewater Treatment Swimming pools Industrial storage tanks Sports facilities |