10 - 75 MHz Channel Link II Deserializer with LVDS Parallel Interface 48-WQFN -40 to 85
2.1Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
2.1Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
2.1Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)
Texas Instruments | DigiKey | |
---|---|---|
Product Category | Serdes | Serdes |
Product Number | DS92LV0422SQ/NOPB | 296-44648-6-ND |
Product Name | DS92LV0422 10 - 75 MHz Channel Link II Deserializer with LVDS Parallel Interface | Serializers, Deserializers |
Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
Logic Family | LVDS | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |