Moffatt Products, Inc. Datasheets for Flexible Support Arms
Flexible Support Arms provides flexible mounting for devices such as illuminators, magnifiers, etc.
Flexible Support Arms: Learn more
| Product Name | Notes |
|---|---|
| LENGTH OPTIONS: 6, 12, 18, 24 or 30 inches (length is approximate) TOP FITTING: 1/8-27 NPMS (1/8 straight pipe thread) x .500" long, 1/8" thick panel nut included BASE FITTING:... | |
| LENGTH OPTIONS: 6, 12, 18, 24 or 30 inches (length is approximate) TOP FITTING: 1/8-27 NPSM (1/8 straight pipe thread) x .500" long, 1/8" thick panel nut included BASE FITTING:... | |
| LENGTH OPTIONS: 6, 12, 18, 24 or 30 inches (length is approximate) TOP FITTING: 3/8-16 UNC female thread, accessories available for converting to male thread BASE FITTING: C-Clamp with up... | |
| LENGTH OPTIONS: 6, 12, 18, 24 or 30 inches (length is approximate) TOP FITTING: 3/8-16 UNC female thread, accessories available for converting to male thread BASE FITTING: same as top... | |
| LENGTH OPTIONS: 6, 12, 18, 24 or 30 inches (length is approximate) TOP FITTING: 5/8-27 UNF female thread BASE FITTING: 5/8-27 x .500" UNF male thread OUTSIDE DIAMETER: .640" actual... | |
| LENGTH OPTIONS: 6, 12, 18, or 24 inches (length is approximate) TOP FITTING: 1/4-20 UNC female thread, accessories available for converting to male thread BASE FITTING: same as top OUTSIDE... | |
| LENGTH OPTIONS: 6, 12, 18, or 24 inches (length is approximate) TOP FITTING: 1/8-27 NPSM (1/8 straight pipe thread) x .315" long, 1/8" thick panel nut included BASE FITTING: same... | |
| LENGTH OPTIONS: 6, 12, 18, or 24 inches (length is approximate) TOP FITTING: 3/8-16 UNC female thread, accessories available for converting to male thread BASE FITTING: Magnet base, 3" diameter,... | |
| LENGTH OPTIONS: 6, 8, 10, 12, 14, 16, 20, 25 or 30 inches (length is approximate) TOP FITTING: 3/8-18 x .500" NPSM male thread, supplied with rectangular plate (1 1/2"... |