Our range of platform stepladders are the ideal choice for electrical contractors, maintenance teams and tradesmen. Featuring non-conductive glass reinforced polyester stiles, double riveted aluminium treads and riveted non-slip feet. Available in a range of different sizes from 3 tread up to 10 tread stepladders.
Ladder Type = Step
Number of Treads = 9
Stiles Material = Aluminium
Tread Material = Aluminium
Platform Height = 2.49m
Closed Length = 3.4m
Maximum Load = 150kg
Weight = 16.8kg
RS Components, Ltd. | |
---|---|
Product Category | Ladders |
Product Number | 9143480 |
Ladder Type | Step Ladder |