Vimfun Diamond Wire Saw Datasheets for Wire Cutting Machines
Wire cutting machines are used to cut various types of wire and flexible tubing to specific lengths. These cutters can be programmed to cut to length.
Wire Cutting Machines: Learn more
| Product Name | Notes |
|---|---|
| CNC INTERAL CONTOUR CUTTING MACHINE is a Diamond Wire Saw which ca cut bothe internal and external contour/profile. With the diamond wire wound on a spool and performing a reciprocating... | |
| QUARTZ GLASS WIRE CUTTING MACHINE is a Diamond Wire Saw which has big advantages on huge size material cutting, Specially suitable to processing hard and brittle material,such as silicon, glass,... | |
| SG 40 Glass Wire Cutting Machine for cutting and processing silicon, glass, sapphire, quartz, jade, and other materials using diamond wire. Through a high-speed diamond wire, this equipment achieves a... | |
| SG20 is a compact CNC Glass Cutting Wire Saw,also called glass cutting Wire Saw. It uses an enfdless diamond wire as a cutting tool. It is very suitable for laboratories... | |
| SGD 52 is a Small Diamond Wire Saw which is a precision cutting tool designed for laboratories and research environments. It is optimized for cutting delicate and fragile materials, such... | |
| SGI 20 is an contour cutting machine used for cutting and processing silicon, glass, sapphire, quartz, jade, and other materials into irregular shapes using diamond wire. This contour cutting machine... | |
| SVM 60-60 is a Multi Wire Saw using an closed-loop diamond wire as cutting tool. It has 4 cutting wires working at same time, so you can get 5 slices... | |
| The SG 15 Desktop Precision CNC Wire Cutting Machine is a high-precision cutting solution designed for laboratory research, small-scale manufacturing, and material analysis applications. Key Features: 1. High-Precision Cutting... | |
| The SGR15 is a compact, high-precision desktop wire cutting machine designed for advanced slicing and contour cutting of optical glass, ceramics, and brittle materials. Built with four-axis control (X, Y,... | |
| The Horizontal type Quartz Cutting Wire Saw Machine is a Diamond Wire Saw which has big advantages on huge size material cutting, Specially suitable to processing hard and brittle material,such... | |
| The machine features a single-axis structure with a 600 mm cutting length. The diamond wire remains fixed, and cutting is done manually by pushing the material through the wire. With... | |
| The SBM4- 300 is a cutting-edge multi-wire diamond cutting machine tailored for wafer slicing. Utilizing a continuous 30-kilometer diamond wire, this equipment delivers unmatched precision, efficiency, and environmental benefits, making... | |
| The SH60-60 is an advanced Graphite Cutting WIre Saw Machine using an closed-loop diamond wire as cutting tool. This Graphite Cutting WIre Saw Machine is an graphite block wire cutting... | |
| The SVI 80-80 is an advanced Graphite Wire Saw using an closed-loop diamond wire as cutting tool. It has 2 cutting system ,one for slicing ,another for complex profile cut. | |
| This Big Size Diamond Wire Cut Machine utilizes high-speed diamond wire loop as a cutting tool to cut materials such as graphite, carbon-carbon, ceramics, and other materials that do not... | |
| This precision Prism Cutting Wire Saw machine can automatically cut optical materials into cubes and various prisms with just a single clamping. Key Features: High Automation: The workpiece can... | |
| This Swinging Diamond Wire Cutting Equipment have a loop type diamond wire cutting at same time swinging.and the swing degree can be set in system. The highlight of this Swinging... | |
| This taper cutting machine can cut materials into three-dimensional cones and square cones. It can cut both outer contours and inner holes. SVT60-60 taper cut machine is a diamond wire... | |
| This ultra-huge wire saw machine utilizes high-speed diamond wire loop as a cutting tool to cut materials such as graphite, carbon-carbon, ceramics, and other materials that do not require cutting... |