TransPak 72" x 24" x 86" - 4 Shelf - Wire Shelving Starter Unit WS722486

Suppliers

Company
Product
Description
Supplier Links
72
San Jose, CA, USA
72" x 24" x 86" - 4 Shelf - Wire Shelving Starter Unit
WS722486
72" x 24" x 86" - 4 Shelf - Wire Shelving Starter Unit WS722486
Maximize your storage space with these adjustable wire shelving units. NSF certified wire shelves assemble in minutes without any tools. Chrome plated, steel shelving can adjust in 1" increments. Starter Units come complete with four posts and four adjustable shelves. Additional Wire Shelves and Accessories sold separately. Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately). Expand your shelving with Add-On Unit WS722486A.

Maximize your storage space with these adjustable wire shelving units.

  • NSF certified wire shelves assemble in minutes without any tools.
  • Chrome plated, steel shelving can adjust in 1" increments.
  • Starter Units come complete with four posts and four adjustable shelves.
  • Additional Wire Shelves and Accessories sold separately.
  • Mobilize your wire shelving by adding Swivel Casters WSCASTER (sold separately).
  • Expand your shelving with Add-On Unit WS722486A.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Shelving and Racking
Product Number WS722486
Product Name 72" x 24" x 86" - 4 Shelf - Wire Shelving Starter Unit
Category Commercial
Type Wire
Shelving/Racking Options Open
Depth 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Drawers, 48
Specs
Category Industrial
Type Shelving; Heavy Duty
Capacity 400 lbs (181 kg)
View Details
 - 8020260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 19.02 inch (483 mm)
Width 0.2362 inch (6 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details
Upright Garment Rack - 2650-17 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details