Mega Frame Vented Sliding Shelf 18" Deep is suitable for applications where there is a need to access installed equipment for maintenance, upgrading, cleaning, etc. The pre-assembled cable management arm prevents tangles, twists and damage from cuts, kinks, etc. during shelf extension or retraction as well as maintaining proper bend radius of cable.
Shelves have adjustable mounting depths of 14" to 24" for the 18" shelf and 18" to 30" for the 24" shelf.
Sliding Shelf Features:
- Vented shelves are designed to optimize air flow
- Made of strong, lightweight aluminum
- Shelf locks in closed or fully open position, providing stability
- Supports up to 140 lb
- Ships fully assembled, installs using 8 #12-24 screws (not included)
- Fits cabinets that are 30”D or less
TelephoneStuff.com | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | 12339 |
Product Name | Chatsworth Products Mega Frame Vented Sliding Shelf.. |
Type | Shelving |