Simplastics Datasheets for Industrial Shelving and Racking

Industrial shelving and racking is used to store items packed in totes, boxes, or cases.
Industrial Shelving and Racking: Learn more

Page: 1 2
Product Name Notes
18" x 42" x 86" - 4 Chrome wire shelves
18" x 48" x 86" - 4 Chrome wire shelves
18" x 54" x 86" - 4 Chrome wire shelves
18" x 60" x 86" - 4 Chrome wire shelves
18" x 72" x 86" - 4 Chrome wire shelves
21" x 24" x 86" - 4 Chrome wire shelves
21" x 30" x 86" - 4 Chrome wire shelves
21" x 36" x 86" - 4 Chrome wire shelves
21" x 42" x 86" - 4 Chrome wire shelves
21" x 48" x 86" - 4 Chrome wire shelves
21" x 54" x 86" - 4 Chrome wire shelves
21" x 60" x 86" - 4 Chrome wire shelves
21" x 72" x 86" - 4 Chrome wire shelves
24" x 24" x 86" - 4 Chrome wire shelves
24" x 30" x 86" - 4 Chrome wire shelves
24" x 36" x 86" - 4 Chrome wire shelves
24" x 42" x 86" - 4 Chrome wire shelves
24" x 48" x 86" - 4 Chrome wire shelves
24" x 54" x 86" - 4 Chrome wire shelves
24" x 60" x 86" - 4 Chrome wire shelves
24" x 72" x 86" - 4 Chrome wire shelves
30" x 36" x 86" - 4 Chrome wire shelves
30" x 42" x 86" - 4 Chrome wire shelves
30" x 48" x 86" - 4 Chrome wire shelves
30" x 60" x 86" - 4 Chrome wire shelves
30" x 72" x 86" - 4 Chrome wire shelves
36" x 36" x 86" - 4 Chrome wire shelves
36" x 48" x 86" - 4 Chrome wire shelves
36" x 60" x 86" - 4 Chrome wire shelves
36" x 72" x 86" - 4 Chrome wire shelves
Wire Shelving 8 shelves & 12 QUS950CL + 12 QUS952CL CLEAR Bins
Wire Shelving 8 shelves & 21 QUS952CL CLEAR Stack Bins
Wire Shelving 8 shelves & 28 QUS950CL CLEAR Stack Bins

<< Prev