R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 5-9/16 (31168) in, 8-3/8 (31188) in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this product is powder coated.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this SKU include: 36 in shelf length, 17 5/8 in bin length, 5-9/16 (31168) in, 8-3/8 (31188) in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Items within this category come in a variety of colors; this item is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
R.S. Hughes Company features a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 5-9/16 (31168) in, 8-3/8 (31188) in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Parts within this category come in a variety of colors; this SKU is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this item; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this product include: 36 in shelf length, 17 5/8 in bin length, 5-9/16 (31168) in, 8-3/8 (31188) in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. SKUs within this category come in a variety of colors; this part is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
R.S. Hughes Company offers a huge selection of MRO materials including this fixed shelving system. Comes with the following: (24) x 31188 AkroDrawer, (36) x 31168 AkroDrawer. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 17 5/8 in bin length, 5-9/16 (31168) in, 8-3/8 (31188) in bin width, 79 in shelf height, 4 5/8 in bin height and a 18 in shelf depth. Products within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this item to determine whether to buy an open or enclosed style. This particular item is enclosed. Capacity can also be an important factor when purchasing this product; the capacity for this item is 550 lb and a 6500 lb. The material used in this product are: steel material. This shelf is also adjustable. The finish on this SKU is powder coated.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Industrial Shelving and Racking |
Product Number | ASC1879AST BLUE |
Product Name | Akro-Mils 6500 lb Adjustable Gray Powder Coated Steel 22 ga Enclosed Adjustable Fixed Shelving System - 24 Bins, 36 Bins - 6500 lb Total Capacity - ASC1879AST BLUE |
Category | Industrial |
Type | Shelving |
Shelving/Racking Options | Enclosed |
Capacity | 550 lbs (249 kg) |