RS Components, Ltd. 3422453

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3422453 - RS Components, Ltd.
Corby, Northants, United Kingdom
A cost effective hand loaded modular system ideal for storage of medium to lightweight bulky items. Powder coated steel endframes and J beams support 18mm chipboard shelves which sit flush with the beam edge. The frames are charcoal grey. The cross ties and beams are light grey. No tools, bolts or nuts are required for assembly. The beams are supplied complete with locking clips and simply locate into the uprights. Each shelf is supplied as two halves to aid shipment. Starter bay requires:- 2 endframes, 2 pair feet, correct number of pairs of J beams, shelves and beam wire ties. Extension bay requires:- 1 end frame, 1 pair of feet, correct number of pairs of J beams, shelves and beam wire ties. One wire beam tie is required per pair of beams to minimise deflection System = Twinspan Component Type = Chipboard Shelf Load Capacity = 158kg Height = 18mm Width = 2m Depth = 900mm Length = 1500mm Material = Chipboard Colour = Grey

A cost effective hand loaded modular system ideal for storage of medium to lightweight bulky items. Powder coated steel endframes and J beams support 18mm chipboard shelves which sit flush with the beam edge. The frames are charcoal grey. The cross ties and beams are light grey. No tools, bolts or nuts are required for assembly. The beams are supplied complete with locking clips and simply locate into the uprights. Each shelf is supplied as two halves to aid shipment. Starter bay requires:- 2 endframes, 2 pair feet, correct number of pairs of J beams, shelves and beam wire ties. Extension bay requires:- 1 end frame, 1 pair of feet, correct number of pairs of J beams, shelves and beam wire ties. One wire beam tie is required per pair of beams to minimise deflection
System = Twinspan
Component Type = Chipboard Shelf
Load Capacity = 158kg
Height = 18mm
Width = 2m
Depth = 900mm
Length = 1500mm
Material = Chipboard
Colour = Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 3422453
Type Shelving
Capacity 348 lbs (158 kg)
Depth 35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
 - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shelving
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
 - 1866766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 4.02 inch (102 mm)
Width 5.87 inch (149 mm)
View Details
 - 8020235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 19.02 inch (483 mm)
Width 0.3543 inch (9 mm)
View Details