Skyworks Solutions, Inc. Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz SKY16602-632LF

Description
The SKY16602-632LF is a fully integrated PIN diode low threshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Lead frame Package (MLP). The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range. The module can operate over the temperature range of –40˚C to +85˚C. Features Optimized for 0.2 to 4.0 GHz operation Low limiting threshold (+5 dBm typical) Low insertion loss Low distortion Integrated PIN limiter and Schottky diodes, and DC blocks MLP (2-pin, 2.3 x 2.3 mm) Pb-free package, (MSL1, 260°C per JEDEC J-STD-020) Applications Small Cells Macro/Massive MIMO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz - SKY16602-632LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz
SKY16602-632LF
Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz SKY16602-632LF
The SKY16602-632LF is a fully integrated PIN diode low threshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Lead frame Package (MLP). The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range. The module can operate over the temperature range of –40˚C to +85˚C. Features Optimized for 0.2 to 4.0 GHz operation Low limiting threshold (+5 dBm typical) Low insertion loss Low distortion Integrated PIN limiter and Schottky diodes, and DC blocks MLP (2-pin, 2.3 x 2.3 mm) Pb-free package, (MSL1, 260°C per JEDEC J-STD-020) Applications Small Cells Macro/Massive MIMO

The SKY16602-632LF is a fully integrated PIN diode low threshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 4 GHz. It features a low limiting threshold, low-insertion loss, and low distortion in a single Micro Lead frame Package (MLP).
The SKY16602-632LF module is comprised of a PIN limiter diode, a Schottky diode, and 2 DC blocking caps at the RF ports in a 2– lead MLP. The small package design reduces printed circuit board area. The module can be tuned using external Surface Mount Technology (SMT) components for optimal narrow band performance over the 0.2 to 4.0 GHz operating range.
The module can operate over the temperature range of –40˚C to +85˚C.

Features

    • Optimized for 0.2 to 4.0 GHz operation
    • Low limiting threshold (+5 dBm typical)
    • Low insertion loss
    • Low distortion
    • Integrated PIN limiter and Schottky diodes, and DC blocks
    • MLP (2-pin, 2.3 x 2.3 mm) Pb-free package, (MSL1, 260°C per JEDEC J-STD-020)

Applications

  • Small Cells
  • Macro/Massive MIMO
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Limiters
Product Number SKY16602-632LF
Product Name Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz
Limiter Type Pin Diode Limiter
Frequency Band 200.0 to 4000.0 MHz
Insertion Loss 0.3000 dB
Flat Leakage 3.98 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Single-Stage PIN Diode Limiter Module 0.50 to 6.0 GHz - SKY16601-555LF - Skyworks Solutions, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 500.0 to 6000.0 MHz
Insertion Loss 0.1000 dB
View Details
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz - SKY16603-632LF - Skyworks Solutions, Inc.
Specs
Limiter Type Pin Diode Limiter
Frequency Band 600.0 to 6000.0 MHz
Insertion Loss 0.3000 dB
View Details
2 suppliers