POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L15-20P CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUN
Thomas & Betts Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | 26W75AM |
Product Name | Locking Device Plug |
Device Type | Plug |
Standards / Certifications | UL; CSA |
Phase | Three |