DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); C
Thomas & Betts Corporation | |
---|---|
Product Category | Power Connectors |
Product Number | 5262-ALA |
Product Name | Duplex/Single Receptacle |
Device Type | Receptacle |
Configuration | Single; Duplex |
Applications | Industrial |
Standards / Certifications | UL; CSA |